O'Neill SP3417003_TEL_S sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77
Info modified on:
19 Mar 2024, 16:51:46
Bullet Points O'Neill SP3417003_TEL_S sweatshirt/hoodie Sweater:
  • - O'Neill Women's knit sweater
  • - Regular length
  • - Hood
  • - Side seam slits
  • - Stripe knit
  • - 60% Cotton 40% Acrylic
Long product name O'Neill SP3417003_TEL_S sweatshirt/hoodie Sweater:

Catamaran Sweater, S, Multicolour

Short summary description O'Neill SP3417003_TEL_S sweatshirt/hoodie Sweater:

O'Neill SP3417003_TEL_S, Adult, Female, Sweater, Multicolour, Trellis, S

Long summary description O'Neill SP3417003_TEL_S sweatshirt/hoodie Sweater:

O'Neill SP3417003_TEL_S. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Cotton, Material description (name, %): 60% Cotton 40% Acrylic. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.