O'Neill SP3410006_OCN_XL sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87
Info modified on:
19 Mar 2024, 16:50:59
Bullet Points O'Neill SP3410006_OCN_XL sweatshirt/hoodie:
  • - O'Neill Women's knit hoody
  • - 23' In length
  • - Side seam slits
  • - Front kanga pocket
  • - Allover print
  • - 60% Cotton, 40% Polyester
Long product name O'Neill SP3410006_OCN_XL sweatshirt/hoodie:

Rosarito Hoody, XL, Blue

Short summary description O'Neill SP3410006_OCN_XL sweatshirt/hoodie:

O'Neill SP3410006_OCN_XL, Adult, Female, Hoodie, Blue, Ocean Wave, XL

Long summary description O'Neill SP3410006_OCN_XL sweatshirt/hoodie:

O'Neill SP3410006_OCN_XL. Consumer life stage: Adult, Gender: Female, Knitwear type: Hoodie. Material: Cotton, Polyester, Material description (name, %): 60% Cotton, 40% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.