O'Neill SP3410005_SLT_M sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99
Info modified on:
19 Mar 2024, 16:50:19
Bullet Points O'Neill SP3410005_SLT_M sweatshirt/hoodie:
  • - O'Neill Women's pullover hoodie
  • - 22.5' In length
  • - Front lace-up detail
  • - Bell sleeves
  • - Super soft feel
  • - 77% Polyester, 23% Cotton terry
Long product name O'Neill SP3410005_SLT_M sweatshirt/hoodie:

Tanya Fleece Hoodie, M, Blue

Short summary description O'Neill SP3410005_SLT_M sweatshirt/hoodie:

O'Neill SP3410005_SLT_M, Adult, Female, Hoodie, Blue, Slate, M

Long summary description O'Neill SP3410005_SLT_M sweatshirt/hoodie:

O'Neill SP3410005_SLT_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Hoodie. Material: Cotton, Polyester, Material description (name, %): 77% Polyester, 23% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.