O'Neill SP3410003_FAD_XS sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83
Info modified on:
19 Mar 2024, 16:48:39
Bullet Points O'Neill SP3410003_FAD_XS sweatshirt/hoodie Pullover:
  • - O'Neill Women's crewneck sweatshirt
  • - 28' In Length
  • - Oversized fit
  • - Soft cotton feel
  • - Rib cuffs and neck
  • - 100% Cotton
Long product name O'Neill SP3410003_FAD_XS sweatshirt/hoodie Pullover:

Choice Oversized Fleece Pullover, XS, Black

Short summary description O'Neill SP3410003_FAD_XS sweatshirt/hoodie Pullover:

O'Neill SP3410003_FAD_XS, Adult, Female, Pullover, Black, Crew neck, Washedblk

Long summary description O'Neill SP3410003_FAD_XS sweatshirt/hoodie Pullover:

O'Neill SP3410003_FAD_XS. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.