O'Neill SP3110101_OLV_L sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74
Info modified on:
19 Mar 2024, 16:47:46
Bullet Points O'Neill SP3110101_OLV_L sweatshirt/hoodie Pullover:
  • - O'Neill Men's hoodie
  • - High quality screen print
  • - Front kangaroo pocket
  • - Drawcord at hood
  • - Rib cuffs
  • - 60% Cotton, 40% Polyester
Long product name O'Neill SP3110101_OLV_L sweatshirt/hoodie Pullover:

Fifty Two Pullover, L, Olive

Short summary description O'Neill SP3110101_OLV_L sweatshirt/hoodie Pullover:

O'Neill SP3110101_OLV_L, Adult, Male, Pullover, Olive, Dark Olive, L

Long summary description O'Neill SP3110101_OLV_L sweatshirt/hoodie Pullover:

O'Neill SP3110101_OLV_L. Consumer life stage: Adult, Gender: Male, Knitwear type: Pullover. Material: Cotton, Polyester, Material description (name, %): 60% Cotton, 40% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.