O'Neill N2350003_9010_S sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85
Info modified on:
19 Mar 2024, 16:47:12
Bullet Points O'Neill N2350003_9010_S sweatshirt/hoodie:
  • - O'Neill Men's hooded fleece
  • - Relaxed fit
  • - 65% Recycled Polyester 35% Polyester
  • - Tech fabric with wicking properties
  • - Ribbed hem and cuffs
Long product name O'Neill N2350003_9010_S sweatshirt/hoodie:

Rutile Solid Hooded Fleece, S, Black

Short summary description O'Neill N2350003_9010_S sweatshirt/hoodie:

O'Neill N2350003_9010_S, Adult, Male, Black, Black Out, S, Relaxed fit

Long summary description O'Neill N2350003_9010_S sweatshirt/hoodie:

O'Neill N2350003_9010_S. Consumer life stage: Adult, Gender: Male, Product main colour: Black. Material: Polyester, Material description (name, %): 65% Recycled Polyester, 35% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.