O'Neill HO3810002_WWH_XXS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81
Info modified on:
19 Mar 2024, 16:46:54
Bullet Points O'Neill HO3810002_WWH_XXS sweatshirt/hoodie:
  • - O'Neill Girl's crewneck sweatshirt
  • - 21' In length
  • - Regular fit
  • - Rib neck and hems
  • - Printed art detail
  • - 100% Cotton french terry
Long product name O'Neill HO3810002_WWH_XXS sweatshirt/hoodie:

Girl'S Breakwater Fleece, XXS, White

Short summary description O'Neill HO3810002_WWH_XXS sweatshirt/hoodie:

O'Neill HO3810002_WWH_XXS, Child, Female, White, Crew neck, Winter White, XXS

Long summary description O'Neill HO3810002_WWH_XXS sweatshirt/hoodie:

O'Neill HO3810002_WWH_XXS. Consumer life stage: Child, Gender: Female, Product main colour: White. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.