O'Neill HO3810001_BE1_L sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74
Info modified on:
19 Mar 2024, 16:46:44
Bullet Points O'Neill HO3810001_BE1_L sweatshirt/hoodie Pullover:
  • - O'Neill Girl's oversized hoodie
  • - 21' In length
  • - Kanga pocket
  • - Drop shoulders
  • - Printed art detail
  • - 100% Cotton fleece
Long product name O'Neill HO3810001_BE1_L sweatshirt/hoodie Pullover:

Girl'S Fallon Pullover Fleece, L, Pink

Short summary description O'Neill HO3810001_BE1_L sweatshirt/hoodie Pullover:

O'Neill HO3810001_BE1_L, Child, Female, Pullover, Pink, Berry, L

Long summary description O'Neill HO3810001_BE1_L sweatshirt/hoodie Pullover:

O'Neill HO3810001_BE1_L. Consumer life stage: Child, Gender: Female, Knitwear type: Pullover. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.