O'Neill HO3417009_DTL_M sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83
Info modified on:
19 Mar 2024, 16:46:23
Bullet Points O'Neill HO3417009_DTL_M sweatshirt/hoodie Sweater:
  • - O'Neill Women's turtleneck sweater
  • - Skimmer length
  • - Ribbed neck and cuffs
  • - 100% Acrylic
Long product name O'Neill HO3417009_DTL_M sweatshirt/hoodie Sweater:

Floris Marled Sweater, M, Teal

Short summary description O'Neill HO3417009_DTL_M sweatshirt/hoodie Sweater:

O'Neill HO3417009_DTL_M, Adult, Female, Sweater, Teal, Deep Teal, M

Long summary description O'Neill HO3417009_DTL_M sweatshirt/hoodie Sweater:

O'Neill HO3417009_DTL_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Material description (name, %): 100% Acrylic. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.