O'Neill HO3417008_MUL_XS sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80
Info modified on:
19 Mar 2024, 16:46:06
Bullet Points O'Neill HO3417008_MUL_XS sweatshirt/hoodie Sweater:
  • - O'Neill Women's pullover sweater
  • - Oversized fit
  • - Drop shoulder
  • - Mock neck
  • - 100% Acrylic
Long product name O'Neill HO3417008_MUL_XS sweatshirt/hoodie Sweater:

Billie Stripe Sweater, XS, Multicolour

Short summary description O'Neill HO3417008_MUL_XS sweatshirt/hoodie Sweater:

O'Neill HO3417008_MUL_XS, Adult, Female, Sweater, Multicolour, Multi Colored, XS

Long summary description O'Neill HO3417008_MUL_XS sweatshirt/hoodie Sweater:

O'Neill HO3417008_MUL_XS. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Material description (name, %): 100% Acrylic. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.