O'Neill HO3417007_MUL_M sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80
Info modified on:
19 Mar 2024, 16:45:51
Bullet Points O'Neill HO3417007_MUL_M sweatshirt/hoodie Sweater:
  • - O'Neill Women's long sleeve crewneck sweater
  • - Regular length
  • - Dolman sleeves
  • - Slight drop shoulder
  • - Rib cuffs and hem
  • - 100% Cotton
Long product name O'Neill HO3417007_MUL_M sweatshirt/hoodie Sweater:

Lilah Sweater, M, Multicolour

Short summary description O'Neill HO3417007_MUL_M sweatshirt/hoodie Sweater:

O'Neill HO3417007_MUL_M, Adult, Female, Sweater, Multicolour, Crew neck, Multi Colored

Long summary description O'Neill HO3417007_MUL_M sweatshirt/hoodie Sweater:

O'Neill HO3417007_MUL_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.