O'Neill HO3417002_ANT_L sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79
Info modified on:
19 Mar 2024, 16:45:26
Bullet Points O'Neill HO3417002_ANT_L sweatshirt/hoodie Sweater:
  • - O'Neill Women's long sleeve sweater
  • - Regular length
  • - Oversized fit
  • - Drop shoulder with exposed seams
  • - Knit stripe
  • - 60% Acrylic, 38% Nylon, 2% Wool
Long product name O'Neill HO3417002_ANT_L sweatshirt/hoodie Sweater:

Lake Shore Sweater, L, Brown

Short summary description O'Neill HO3417002_ANT_L sweatshirt/hoodie Sweater:

O'Neill HO3417002_ANT_L, Adult, Female, Sweater, Brown, Antelope, L

Long summary description O'Neill HO3417002_ANT_L sweatshirt/hoodie Sweater:

O'Neill HO3417002_ANT_L. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Nylon, Wool, Material description (name, %): 60% Acrylic, 38% Nylon, 2% Wool. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.