O'Neill HO3417001_ANT_XL sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89
Info modified on:
19 Mar 2024, 16:44:48
Bullet Points O'Neill HO3417001_ANT_XL sweatshirt/hoodie Sweater:
  • - O'Neill Women's long sleeve sweater
  • - Skimmer length
  • - Front wrap design
  • - Slight drop shoulder
  • - Solid color wash
  • - 100% Cotton slub
Long product name O'Neill HO3417001_ANT_XL sweatshirt/hoodie Sweater:

Brena Sweater, XL, Brown

Short summary description O'Neill HO3417001_ANT_XL sweatshirt/hoodie Sweater:

O'Neill HO3417001_ANT_XL, Adult, Female, Sweater, Brown, Antelope, XL

Long summary description O'Neill HO3417001_ANT_XL sweatshirt/hoodie Sweater:

O'Neill HO3417001_ANT_XL. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.