O'Neill HO3402004_BLK_S sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79
Info modified on:
19 Mar 2024, 16:44:37
Bullet Points O'Neill HO3402004_BLK_S sweatshirt/hoodie Pullover:
  • - O'Neill Women's knit pullover jacket
  • - 23' In length
  • - Ultra-soft Superfleece feel
  • - Front button closure
  • - Cuffs and pockets
  • - Jersey lined hood
  • - 100% Polyester
Long product name O'Neill HO3402004_BLK_S sweatshirt/hoodie Pullover:

Kanya High Pile Pullover, S, Black

Short summary description O'Neill HO3402004_BLK_S sweatshirt/hoodie Pullover:

O'Neill HO3402004_BLK_S, Adult, Female, Pullover, Black, Black, S

Long summary description O'Neill HO3402004_BLK_S sweatshirt/hoodie Pullover:

O'Neill HO3402004_BLK_S. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.