O'Neill HO2417011_BSH_XXL sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78
Info modified on:
19 Mar 2024, 16:44:20
Bullet Points O'Neill HO2417011_BSH_XXL sweatshirt/hoodie Sweater:
  • - O'Neill Women's long sleeve sweater
  • - Regular fit
  • - Bauble knit on sleeves
  • - Ribbed mock neck
  • - 100% acrylic
Long product name O'Neill HO2417011_BSH_XXL sweatshirt/hoodie Sweater:

Lucky Lady Sweater, XXL, Cream colour

Short summary description O'Neill HO2417011_BSH_XXL sweatshirt/hoodie Sweater:

O'Neill HO2417011_BSH_XXL, Adult, Female, Sweater, Cream, Blush, XXL

Long summary description O'Neill HO2417011_BSH_XXL sweatshirt/hoodie Sweater:

O'Neill HO2417011_BSH_XXL. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Material description (name, %): 100% Acrylic. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.