O'Neill HO2417007_BLK_XS sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78
Info modified on:
19 Mar 2024, 16:44:06
Bullet Points O'Neill HO2417007_BLK_XS sweatshirt/hoodie Sweater:
  • - O'Neill Women's pullover sweater
  • - Regular length
  • - Hood with button closure
  • - Soft knit feel
  • - Solid color wash
  • - 100% Cotton
Long product name O'Neill HO2417007_BLK_XS sweatshirt/hoodie Sweater:

Magic Hour Sweater, XS, Black

Short summary description O'Neill HO2417007_BLK_XS sweatshirt/hoodie Sweater:

O'Neill HO2417007_BLK_XS, Adult, Female, Sweater, Black, Black, XS

Long summary description O'Neill HO2417007_BLK_XS sweatshirt/hoodie Sweater:

O'Neill HO2417007_BLK_XS. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.