O'Neill HO2417002_WWH_XL sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80
Info modified on:
19 Mar 2024, 16:43:57
Bullet Points O'Neill HO2417002_WWH_XL sweatshirt/hoodie Sweater:
  • - O'Neill Women's knit sweater
  • - Skimmer length
  • - Front wrap detail
  • - Hook and eye closure
  • - Yarn dye stripe
  • - 100% Cotton
Long product name O'Neill HO2417002_WWH_XL sweatshirt/hoodie Sweater:

Seaside Wrap Stripe Sweater, XL, White

Short summary description O'Neill HO2417002_WWH_XL sweatshirt/hoodie Sweater:

O'Neill HO2417002_WWH_XL, Adult, Female, Sweater, White, Winter White, XL

Long summary description O'Neill HO2417002_WWH_XL sweatshirt/hoodie Sweater:

O'Neill HO2417002_WWH_XL. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.