O'Neill HO2403008_OLV_M sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78
Info modified on:
19 Mar 2024, 16:43:32
Bullet Points O'Neill HO2403008_OLV_M sweatshirt/hoodie Pullover:
  • - O'Neill Women's knit hoodie
  • - 21' In length
  • - V-neck with hood
  • - Rib front placket
  • - 95% Polyester, 5% Elastane
Long product name O'Neill HO2403008_OLV_M sweatshirt/hoodie Pullover:

Likely Hooded Velour Rib Pullover, M, Olive

Short summary description O'Neill HO2403008_OLV_M sweatshirt/hoodie Pullover:

O'Neill HO2403008_OLV_M, Adult, Female, Pullover, Olive, V-neck, Olive

Long summary description O'Neill HO2403008_OLV_M sweatshirt/hoodie Pullover:

O'Neill HO2403008_OLV_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Elastane, Polyester, Material description (name, %): 95% Polyester, 5% Elastane. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.