O'Neill HO2103201_GRA_XL sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77
Info modified on:
19 Mar 2024, 16:43:15
Bullet Points O'Neill HO2103201_GRA_XL sweatshirt/hoodie Pullover:
  • - O'Neill Men's knit hoodie
  • - Standard Fit
  • - Cotton/Polyester Velour Yarn Dye Stripe
  • - Hooded Knit Pullover With Drawcords
  • - Kangaroo Pocket
  • - 100% Cotton
Long product name O'Neill HO2103201_GRA_XL sweatshirt/hoodie Pullover:

Newland Pullover, XL, Graphite

Short summary description O'Neill HO2103201_GRA_XL sweatshirt/hoodie Pullover:

O'Neill HO2103201_GRA_XL, Adult, Male, Pullover, Graphite, Graphite, XL

Long summary description O'Neill HO2103201_GRA_XL sweatshirt/hoodie Pullover:

O'Neill HO2103201_GRA_XL. Consumer life stage: Adult, Gender: Male, Knitwear type: Pullover. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.