O'Neill FA3810003_TAU_S sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87
Info modified on:
19 Mar 2024, 16:43:08
Bullet Points O'Neill FA3810003_TAU_S sweatshirt/hoodie Pullover:
  • - O'Neill Girl's hooded sweatshirt
  • - Skim length
  • - Side seam slits
  • - Drop shoulders
  • - V-neckline
  • - 60% Cotton, 40% Polyester
Long product name O'Neill FA3810003_TAU_S sweatshirt/hoodie Pullover:

Girl'S Rita Skim Pullover Fleece, S, Grey,Taupe

Short summary description O'Neill FA3810003_TAU_S sweatshirt/hoodie Pullover:

O'Neill FA3810003_TAU_S, Child, Female, Pullover, Grey, Taupe, V-neck, Taupe Gray

Long summary description O'Neill FA3810003_TAU_S sweatshirt/hoodie Pullover:

O'Neill FA3810003_TAU_S. Consumer life stage: Child, Gender: Female, Knitwear type: Pullover. Material: Cotton, Polyester, Material description (name, %): 60% Cotton, 40% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.