O'Neill FA3804005_MUL_S sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79
Info modified on:
19 Mar 2024, 16:43:02
Bullet Points O'Neill FA3804005_MUL_S sweatshirt/hoodie:
  • - O'Neill Girl's long sleeve superfleece top
  • - 21 3/4' In length
  • - Front button placket
  • - Saddle hem
  • - Flap pocket at chest
  • - 100% Polyester
Long product name O'Neill FA3804005_MUL_S sweatshirt/hoodie:

Girl'S Bristol Superfleece Top, S, Multicolour

Short summary description O'Neill FA3804005_MUL_S sweatshirt/hoodie:

O'Neill FA3804005_MUL_S, Child, Female, Multicolour, Multi Colored, S, Polyester

Long summary description O'Neill FA3804005_MUL_S sweatshirt/hoodie:

O'Neill FA3804005_MUL_S. Consumer life stage: Child, Gender: Female, Product main colour: Multicolour. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.