O'Neill FA3417014_BON_XL sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79
Info modified on:
19 Mar 2024, 16:41:48
Bullet Points O'Neill FA3417014_BON_XL sweatshirt/hoodie Sweater:
  • - O'Neill Women's long sleeve sweater
  • - Regular length
  • - Mock neck
  • - Drop shoulder
  • - Oversized fit
  • - 55% Polyester, 45% Acrylic Yarns
Long product name O'Neill FA3417014_BON_XL sweatshirt/hoodie Sweater:

Fawn Sweater, XL, White

Short summary description O'Neill FA3417014_BON_XL sweatshirt/hoodie Sweater:

O'Neill FA3417014_BON_XL, Adult, Female, Sweater, White, Bone, XL

Long summary description O'Neill FA3417014_BON_XL sweatshirt/hoodie Sweater:

O'Neill FA3417014_BON_XL. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Polyester, Material description (name, %): 55% Polyester, 45% Acrylic. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.