O'Neill FA3417013_RUS_M sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80
Info modified on:
19 Mar 2024, 16:41:37
Bullet Points O'Neill FA3417013_RUS_M sweatshirt/hoodie Sweater:
  • - O'Neill Women's long sleeve sweater
  • - Skim length
  • - V-neckline
  • - Twist front detail
  • - Wear two ways,
  • - wear twist design in front or back
  • - Drop shoulder
  • - 71% Re-Polyester, 29% Acrylic Yarns
Long product name O'Neill FA3417013_RUS_M sweatshirt/hoodie Sweater:

Hillside Twist Front Revo Sweater, M, Brown

Short summary description O'Neill FA3417013_RUS_M sweatshirt/hoodie Sweater:

O'Neill FA3417013_RUS_M, Adult, Female, Sweater, Brown, V-neck, Rustic Brown

Long summary description O'Neill FA3417013_RUS_M sweatshirt/hoodie Sweater:

O'Neill FA3417013_RUS_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Acrylic, Polyester, Material description (name, %): 71% Re-Polyester, 29% Acrylic. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.