O'Neill FA3417007_OLV_M sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85
Info modified on:
19 Mar 2024, 16:40:27
Bullet Points O'Neill FA3417007_OLV_M sweatshirt/hoodie Sweater:
  • - O'Neill Women's pullover sweater
  • - Crop length
  • - Drop shoulder
  • - Exposed seams
  • - High to low hemline
  • - 100% Polyester yarn
Long product name O'Neill FA3417007_OLV_M sweatshirt/hoodie Sweater:

Dellian Sweater Top, M, Olive

Short summary description O'Neill FA3417007_OLV_M sweatshirt/hoodie Sweater:

O'Neill FA3417007_OLV_M, Adult, Female, Sweater, Olive, Olive, M

Long summary description O'Neill FA3417007_OLV_M sweatshirt/hoodie Sweater:

O'Neill FA3417007_OLV_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.