O'Neill FA3417006_COF_M sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81
Info modified on:
19 Mar 2024, 16:40:18
Bullet Points O'Neill FA3417006_COF_M sweatshirt/hoodie Sweater:
  • - O'Neill Women's pullover sweater
  • - Skim length
  • - Bell sleeves
  • - Henley placket
  • - Hooded
  • - 100% Cotton yarn
Long product name O'Neill FA3417006_COF_M sweatshirt/hoodie Sweater:

Sun Paradise Sweater, M, Multicolour

Short summary description O'Neill FA3417006_COF_M sweatshirt/hoodie Sweater:

O'Neill FA3417006_COF_M, Adult, Female, Sweater, Multicolour, Coffee, M

Long summary description O'Neill FA3417006_COF_M sweatshirt/hoodie Sweater:

O'Neill FA3417006_COF_M. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.