O'Neill FA3417001_CHA_L sweatshirt/hoodie Sweater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84
Info modified on:
19 Mar 2024, 16:40:05
Bullet Points O'Neill FA3417001_CHA_L sweatshirt/hoodie Sweater:
  • - O'Neill Women's mock neck sweater
  • - Skimmer length
  • - Sleeveless
  • - Step hem
  • - 80% Cotton, 20% Polyester
Long product name O'Neill FA3417001_CHA_L sweatshirt/hoodie Sweater:

Skyview Sleeveless Sweater, L, Grey

Short summary description O'Neill FA3417001_CHA_L sweatshirt/hoodie Sweater:

O'Neill FA3417001_CHA_L, Adult, Female, Sweater, Grey, Periscope, L

Long summary description O'Neill FA3417001_CHA_L sweatshirt/hoodie Sweater:

O'Neill FA3417001_CHA_L. Consumer life stage: Adult, Gender: Female, Knitwear type: Sweater. Material: Cotton, Polyester, Material description (name, %): 80% Cotton, 20% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.