O'Neill FA3410007W_RDT_XS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81
Info modified on:
19 Mar 2024, 16:39:46
Bullet Points O'Neill FA3410007W_RDT_XS sweatshirt/hoodie:
  • - O'Neill Women's hoodie
  • - Slightly oversized
  • - Solid color wash
  • - Adjustable hood with drawcord
  • - 100% Cotton
Long product name O'Neill FA3410007W_RDT_XS sweatshirt/hoodie:

Sun And Sea Fleece, XS, Beige

Short summary description O'Neill FA3410007W_RDT_XS sweatshirt/hoodie:

O'Neill FA3410007W_RDT_XS, Adult, Female, Beige, Rose Dust, XS, Cotton

Long summary description O'Neill FA3410007W_RDT_XS sweatshirt/hoodie:

O'Neill FA3410007W_RDT_XS. Consumer life stage: Adult, Gender: Female, Product main colour: Beige. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.