West Crest Fleece Pullover, XXL, Blue
O'Neill FA3410006W_SLT_XXL, Adult, Female, Pullover, Blue, Crew neck, Slate
O'Neill FA3410006W_SLT_XXL. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Cotton, Polyester, Material description (name, %): 80% Cotton, 20% Polyester. Quantity per pack: 1 pc(s)