Calm Current Fleece, XL, Green
O'Neill FA3410005W_SAG_XL, Adult, Female, Green, Crew neck, Sage Green, XL
O'Neill FA3410005W_SAG_XL. Consumer life stage: Adult, Gender: Female, Product main colour: Green. Material: Cotton, Polyester, Material description (name, %): 80% Cotton, 20% Polyester. Quantity per pack: 1 pc(s)