O'Neill FA3410005W_SAG_M sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83
Info modified on:
19 Mar 2024, 16:39:25
Bullet Points O'Neill FA3410005W_SAG_M sweatshirt/hoodie:
  • - O'Neill Women's crewneck sweatshirt
  • - Slightly oversized
  • - Soft cotton feel
  • - Rib cuffs and neck
  • - 80% Cotton, 20% Polyester
Long product name O'Neill FA3410005W_SAG_M sweatshirt/hoodie:

Calm Current Fleece, M, Green

Short summary description O'Neill FA3410005W_SAG_M sweatshirt/hoodie:

O'Neill FA3410005W_SAG_M, Adult, Female, Green, Crew neck, Sage Green, M

Long summary description O'Neill FA3410005W_SAG_M sweatshirt/hoodie:

O'Neill FA3410005W_SAG_M. Consumer life stage: Adult, Gender: Female, Product main colour: Green. Material: Cotton, Polyester, Material description (name, %): 80% Cotton, 20% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.