O'Neill FA3410002M_LSG_XL sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89
Info modified on:
19 Mar 2024, 16:39:03
Bullet Points O'Neill FA3410002M_LSG_XL sweatshirt/hoodie:
  • - O'Neill Women's hoodie
  • - 24' In Length
  • - Soft cotton feel
  • - Hood with drawcord
  • - Rib cuffs and neck
  • - 80% Cotton, 20% Poly fleece
Long product name O'Neill FA3410002M_LSG_XL sweatshirt/hoodie:

Drift Hooded Fleece, XL, Green

Short summary description O'Neill FA3410002M_LSG_XL sweatshirt/hoodie:

O'Neill FA3410002M_LSG_XL, Adult, Female, Green, Lily Pad, XL, Cotton

Long summary description O'Neill FA3410002M_LSG_XL sweatshirt/hoodie:

O'Neill FA3410002M_LSG_XL. Consumer life stage: Adult, Gender: Female, Product main colour: Green. Material: Cotton, Material description (name, %): 80% Cotton, 20% Poly. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.