O'Neill FA3404020_KHA_XS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74
Info modified on:
19 Mar 2024, 16:37:54
Bullet Points O'Neill FA3404020_KHA_XS sweatshirt/hoodie:
  • - O'Neill Women's Superfleece shirt jacket
  • - 30' In length
  • - Superfleece
  • - Front button closure with collar
  • - Dual chest pockets
  • - Allover print
  • - 100% Polyester
Long product name O'Neill FA3404020_KHA_XS sweatshirt/hoodie:

Collins Oversized Superfleece Shacket, XS, Khaki

Short summary description O'Neill FA3404020_KHA_XS sweatshirt/hoodie:

O'Neill FA3404020_KHA_XS, Adult, Female, Khaki, Khaki, XS, Polyester

Long summary description O'Neill FA3404020_KHA_XS sweatshirt/hoodie:

O'Neill FA3404020_KHA_XS. Consumer life stage: Adult, Gender: Female, Product main colour: Khaki. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.