O'Neill FA3403008_TAU_XS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76
Info modified on:
19 Mar 2024, 16:35:59
Bullet Points O'Neill FA3403008_TAU_XS sweatshirt/hoodie:
  • - O'Neill Women's knit ribbed terry hoodie
  • - Skimmer length
  • - Quarter zip closure
  • - Raglan sleeves
  • - Hood with drawcord
  • - 50% Polyester 50% Rayon Ribbed Terry
Long product name O'Neill FA3403008_TAU_XS sweatshirt/hoodie:

Cammie Hoodie Top, XS, Grey,Taupe

Short summary description O'Neill FA3403008_TAU_XS sweatshirt/hoodie:

O'Neill FA3403008_TAU_XS, Adult, Female, Hoodie, Grey, Taupe, Taupe Gray, XS

Long summary description O'Neill FA3403008_TAU_XS sweatshirt/hoodie:

O'Neill FA3403008_TAU_XS. Consumer life stage: Adult, Gender: Female, Knitwear type: Hoodie. Material: Polyester, Rayon, Material description (name, %): 50% Polyester 50% Rayon. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.