O'Neill FA3210109_OLV_XL sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72
Info modified on:
19 Mar 2024, 16:35:32
Bullet Points O'Neill FA3210109_OLV_XL sweatshirt/hoodie:
  • - O'Neill Boy's crewneck
  • - Cotton butterfleece design
  • - Screenprint detail
  • - Rib cuffs
  • - 60% Cotton, 40% Polyester
Long product name O'Neill FA3210109_OLV_XL sweatshirt/hoodie:

Boy'S Fifty Two Crew Fleece, XL, Olive

Short summary description O'Neill FA3210109_OLV_XL sweatshirt/hoodie:

O'Neill FA3210109_OLV_XL, Child, Male, Olive, Crew neck, Dark Olive, XL

Long summary description O'Neill FA3210109_OLV_XL sweatshirt/hoodie:

O'Neill FA3210109_OLV_XL. Consumer life stage: Child, Gender: Male, Product main colour: Olive. Material: Cotton, Polyester, Material description (name, %): 60% Cotton, 40% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.