O'Neill FA3210100_CRM2_XL sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75
Info modified on:
19 Mar 2024, 16:34:30
Bullet Points O'Neill FA3210100_CRM2_XL sweatshirt/hoodie Pullover:
  • - O'Neill Boy's superfleece hoodie
  • - Relaxed fit
  • - Superfleece fabrication
  • - Front kangaroo pocket
  • - Hood with drawcord
  • - Allover print
  • - 100% Polyester
Long product name O'Neill FA3210100_CRM2_XL sweatshirt/hoodie Pullover:

Boy'S Newman Pullover Fleece, XL, Cream colour

Short summary description O'Neill FA3210100_CRM2_XL sweatshirt/hoodie Pullover:

O'Neill FA3210100_CRM2_XL, Child, Male, Pullover, Cream, Cream2, XL

Long summary description O'Neill FA3210100_CRM2_XL sweatshirt/hoodie Pullover:

O'Neill FA3210100_CRM2_XL. Consumer life stage: Child, Gender: Male, Knitwear type: Pullover. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.