O'Neill FA3110110_CAM_XL sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79
Info modified on:
19 Mar 2024, 16:32:52
Bullet Points O'Neill FA3110110_CAM_XL sweatshirt/hoodie:
  • - O'Neill Men's superfleece zip-up
  • - Standard fit
  • - High pile superfleece
  • - Contrast zip chest pocket
  • - Zip hand pockets
  • - Elastic binding at top of collar and sleeve cuffs
  • - 100% Polyester
Long product name O'Neill FA3110110_CAM_XL sweatshirt/hoodie:

Elevation Zip Superfleece, XL, Camouflage

Short summary description O'Neill FA3110110_CAM_XL sweatshirt/hoodie:

O'Neill FA3110110_CAM_XL, Adult, Male, Camouflage, Camo, XL, Normal fit

Long summary description O'Neill FA3110110_CAM_XL sweatshirt/hoodie:

O'Neill FA3110110_CAM_XL. Consumer life stage: Adult, Gender: Male, Product main colour: Camouflage. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.