O'Neill FA3110104_DGR_S sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81
Info modified on:
19 Mar 2024, 16:27:32
Bullet Points O'Neill FA3110104_DGR_S sweatshirt/hoodie:
  • - O'Neill Men's crewneck pullover
  • - O'Riginals Collection
  • - Standard fit- relaxed through the body and sleeves
  • - Crew fleece
  • - Yarn dye stripe
  • - French terry
  • - Rib neck, cuffs and bottom hem
  • - 75% Cotton, 25% Poly
Long product name O'Neill FA3110104_DGR_S sweatshirt/hoodie:

Og Nash Crew Fleece, S, Green

Short summary description O'Neill FA3110104_DGR_S sweatshirt/hoodie:

O'Neill FA3110104_DGR_S, Adult, Male, Green, Crew neck, Dust Green, S

Long summary description O'Neill FA3110104_DGR_S sweatshirt/hoodie:

O'Neill FA3110104_DGR_S. Consumer life stage: Adult, Gender: Male, Product main colour: Green. Material: Cotton, Material description (name, %): 75% Cotton, 25% Poly. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.