O'Neill FA3110100_GRA_S sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90
Info modified on:
19 Mar 2024, 16:25:55
Bullet Points O'Neill FA3110100_GRA_S sweatshirt/hoodie:
  • - O'Neill Men's hooded poncho
  • - Standard fit- relaxed through the body and sleeves
  • - Superfleece fabrication
  • - Allover print
  • - Button closure at neck
  • - Hood with drawcord
  • - 100% Polyester
Long product name O'Neill FA3110100_GRA_S sweatshirt/hoodie:

Newman Superfleece, S, Graphite

Short summary description O'Neill FA3110100_GRA_S sweatshirt/hoodie:

O'Neill FA3110100_GRA_S, Adult, Male, Graphite, Graphite, S, Normal fit

Long summary description O'Neill FA3110100_GRA_S sweatshirt/hoodie:

O'Neill FA3110100_GRA_S. Consumer life stage: Adult, Gender: Male, Product main colour: Graphite. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.