O'Neill FA3109107_BLK_L sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82
Info modified on:
19 Mar 2024, 16:24:31
Bullet Points O'Neill FA3109107_BLK_L sweatshirt/hoodie:
  • - O'Neill Men's superfleece pants
  • - 29' Inseam
  • - 11' Elastic cuff
  • - Ultra soft superfleece material
  • - Rib waistband with drawcord
  • - Zip back pocket
  • - Front hand pocket
  • - 100% Polyester
Long product name O'Neill FA3109107_BLK_L sweatshirt/hoodie:

Glacier Superfleece Pants, L, Black

Short summary description O'Neill FA3109107_BLK_L sweatshirt/hoodie:

O'Neill FA3109107_BLK_L, Adult, Male, Black, Black, L, Polyester

Long summary description O'Neill FA3109107_BLK_L sweatshirt/hoodie:

O'Neill FA3109107_BLK_L. Consumer life stage: Adult, Gender: Male, Product main colour: Black. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.