O'Neill FA3104206_BSH_S sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93
Info modified on:
19 Mar 2024, 16:23:12
Bullet Points O'Neill FA3104206_BSH_S sweatshirt/hoodie:
  • - O'Neill Men's superfleece shirt
  • - Standard fit- relaxed through the body and sleeves
  • - Printed plaid
  • - Soft feel
  • - Front snap design
  • - Double chest pockets
  • - 100% Polyester
Long product name O'Neill FA3104206_BSH_S sweatshirt/hoodie:

Glacier Plaid Superfleece Shirt, S, Blue

Short summary description O'Neill FA3104206_BSH_S sweatshirt/hoodie:

O'Neill FA3104206_BSH_S, Adult, Male, Blue, Blue Shadow, S, Normal fit

Long summary description O'Neill FA3104206_BSH_S sweatshirt/hoodie:

O'Neill FA3104206_BSH_S. Consumer life stage: Adult, Gender: Male, Product main colour: Blue. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.