O'Neill FA3103204_GRA_XXL sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81
Info modified on:
19 Mar 2024, 16:22:49
Bullet Points O'Neill FA3103204_GRA_XXL sweatshirt/hoodie Pullover:
  • - O'Neill Men's thermal hoodie
  • - Standard fit
  • - Hood with 3 button closure
  • - Comfortable cotton/poly thermal
  • - Rib sleeve cuffs
  • - Front kangaroo pocket
  • - 75% Cotton, 25% Polyester
Long product name O'Neill FA3103204_GRA_XXL sweatshirt/hoodie Pullover:

Timberlane Pullover, XXL, Graphite

Short summary description O'Neill FA3103204_GRA_XXL sweatshirt/hoodie Pullover:

O'Neill FA3103204_GRA_XXL, Adult, Male, Pullover, Graphite, Graphite, XXL

Long summary description O'Neill FA3103204_GRA_XXL sweatshirt/hoodie Pullover:

O'Neill FA3103204_GRA_XXL. Consumer life stage: Adult, Gender: Male, Knitwear type: Pullover. Material: Cotton, Polyester, Material description (name, %): 75% Cotton, 25% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.