O'Neill FA3103203_LGH_M sweatshirt/hoodie Pullover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80
Info modified on:
19 Mar 2024, 16:22:27
Bullet Points O'Neill FA3103203_LGH_M sweatshirt/hoodie Pullover:
  • - O'Neill Men's light hoodie
  • - Standard fit
  • - Hood with drawcord
  • - Garment wash
  • - Comfortable cotton/poly feel
  • - Front kangaroo pocket
  • - 60% Cotton, 40% Polyester
Long product name O'Neill FA3103203_LGH_M sweatshirt/hoodie Pullover:

Fields Pullover, M, Grey

Short summary description O'Neill FA3103203_LGH_M sweatshirt/hoodie Pullover:

O'Neill FA3103203_LGH_M, Adult, Male, Pullover, Grey, Light Grey Heather, M

Long summary description O'Neill FA3103203_LGH_M sweatshirt/hoodie Pullover:

O'Neill FA3103203_LGH_M. Consumer life stage: Adult, Gender: Male, Knitwear type: Pullover. Material: Cotton, Polyester, Material description (name, %): 60% Cotton, 40% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.