O'Neill FA2410009_CTB_XS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85
Info modified on:
19 Mar 2024, 16:21:08
Bullet Points O'Neill FA2410009_CTB_XS sweatshirt/hoodie:
  • - O'Neill Women's fleece hoodie
  • - 24' In length
  • - Adjustable drawcord at the hood
  • - Rib knit cuffs and hem
  • - Garment dye
  • - High quality screen print
  • - 100% Cotton
Long product name O'Neill FA2410009_CTB_XS sweatshirt/hoodie:

Offshore Fleece, XS, Blue

Short summary description O'Neill FA2410009_CTB_XS sweatshirt/hoodie:

O'Neill FA2410009_CTB_XS, Adult, Female, Blue, Coastal Blue, XS, Cotton

Long summary description O'Neill FA2410009_CTB_XS sweatshirt/hoodie:

O'Neill FA2410009_CTB_XS. Consumer life stage: Adult, Gender: Female, Product main colour: Blue. Material: Cotton, Material description (name, %): 100% Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.