O'Neill FA2404004_OLV_XS sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76
Info modified on:
19 Mar 2024, 16:19:37
Bullet Points O'Neill FA2404004_OLV_XS sweatshirt/hoodie:
  • - O'Neill Women's superfleece shirt
  • - 27.5' In length
  • - Superfleece
  • - Snap up closure
  • - Plaid print
  • - Front chest pockets
  • - No side seam pockets
  • - 100% Polyester
Long product name O'Neill FA2404004_OLV_XS sweatshirt/hoodie:

Zuma Superfleece Flannel Top, XS, Olive

Short summary description O'Neill FA2404004_OLV_XS sweatshirt/hoodie:

O'Neill FA2404004_OLV_XS, Adult, Female, Olive, Olive, XS, Polyester

Long summary description O'Neill FA2404004_OLV_XS sweatshirt/hoodie:

O'Neill FA2404004_OLV_XS. Consumer life stage: Adult, Gender: Female, Product main colour: Olive. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.