Zuma Superfleece Flannel Top, M, Olive
O'Neill FA2404004_OLV_M, Adult, Female, Olive, Olive, M, Polyester
O'Neill FA2404004_OLV_M. Consumer life stage: Adult, Gender: Female, Product main colour: Olive. Material: Polyester, Material description (name, %): 100% Polyester. Quantity per pack: 1 pc(s)