O'Neill 4350023_5013_14 sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76
Info modified on:
19 Mar 2024, 16:17:41
Bullet Points O'Neill 4350023_5013_14 sweatshirt/hoodie:
  • - O'Neill Boy's Fleece
  • - Regular fit
  • - 100% Recycled Polyester (Repreve)
  • - Half zip
  • - Zipper with logo
  • - Long Sleeve
Long product name O'Neill 4350023_5013_14 sweatshirt/hoodie:

Boy'S Jack'S Fleece, 14, Blue

Short summary description O'Neill 4350023_5013_14 sweatshirt/hoodie:

O'Neill 4350023_5013_14, Child, Male, Blue, Surf Blue, Regular fit, Zipper

Long summary description O'Neill 4350023_5013_14 sweatshirt/hoodie:

O'Neill 4350023_5013_14. Consumer life stage: Child, Gender: Male, Product main colour: Blue. Material: Polyester, Material description (name, %): 100% Recycled Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.