O'Neill 4350019_9010_16 sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81
Info modified on:
19 Mar 2024, 16:17:07
Bullet Points O'Neill 4350019_9010_16 sweatshirt/hoodie:
  • - O'Neill Boy's Fleece
  • - Regular fit
  • - 65% Recycled Polyester, 35% Polyester
  • - Dropped shoulders
  • - Logo embroidery at chest
  • - Ribbed cuffs and bottom hem
Long product name O'Neill 4350019_9010_16 sweatshirt/hoodie:

Kid'S Rutile Hooded Fleece, 16, Black

Short summary description O'Neill 4350019_9010_16 sweatshirt/hoodie:

O'Neill 4350019_9010_16, Child, Male, Black, Blackout, Regular fit, Polyester

Long summary description O'Neill 4350019_9010_16 sweatshirt/hoodie:

O'Neill 4350019_9010_16. Consumer life stage: Child, Gender: Male, Product main colour: Black. Material: Polyester, Material description (name, %): 65% Recycled Polyester, 35% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.