Girl'S O'Neill Printed Fleece, 14, Pink
O'Neill 3350018_4014_14, Child, Female, Pink, Pink Td, Regular fit, Polyester
O'Neill 3350018_4014_14. Consumer life stage: Child, Gender: Female, Product main colour: Pink. Material: Polyester, Material description (name, %): 70% Recycled Polyester, 30% Polyester. Quantity per pack: 1 pc(s)