O'Neill 3350016_4513_10 sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87
Info modified on:
19 Mar 2024, 16:15:37
Bullet Points O'Neill 3350016_4513_10 sweatshirt/hoodie:
  • - O'Neill Girl's Fleece
  • - Regular fit
  • - 75% Recycled Polyester, 25% Polyester
  • - Super soft high pile fleece
  • - Flatlock stitching
  • - Raglan sleeves
Long product name O'Neill 3350016_4513_10 sweatshirt/hoodie:

Girl'S Hazel Fleece, 10, Purple

Short summary description O'Neill 3350016_4513_10 sweatshirt/hoodie:

O'Neill 3350016_4513_10, Child, Female, Purple, Purp Rose, Regular fit, Polyester

Long summary description O'Neill 3350016_4513_10 sweatshirt/hoodie:

O'Neill 3350016_4513_10. Consumer life stage: Child, Gender: Female, Product main colour: Purple. Material: Polyester, Material description (name, %): 75% Recycled Polyester, 25% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.