O'Neill 1350036_4021_L sweatshirt/hoodie

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78
Info modified on:
19 Mar 2024, 16:13:58
Bullet Points O'Neill 1350036_4021_L sweatshirt/hoodie:
  • - O'Neill Women's Fleece
  • - Regular fit
  • - 75% Recycled Polyester, 25% Polyester
  • - Full Zip
  • - Hand Pockets with Zipper
  • - Long Sleeve
Long product name O'Neill 1350036_4021_L sweatshirt/hoodie:

Hazel Full Zip Fleece, L, Peach

Short summary description O'Neill 1350036_4021_L sweatshirt/hoodie:

O'Neill 1350036_4021_L, Adult, Female, Peach, Peach Whip, L, Regular fit

Long summary description O'Neill 1350036_4021_L sweatshirt/hoodie:

O'Neill 1350036_4021_L. Consumer life stage: Adult, Gender: Female, Product main colour: Peach. Material: Polyester, Material description (name, %): 75% Recycled Polyester, 25% Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.